Vicor Corporation 12V 50W 36V DC-DC Converter IC V24C12M50BL

Description
12V 50W DC-DC Converter, 18-36V In, 4.17A Out, Board Mount Product overview: V24C12M50BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 50W, 36V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 50W, 36V, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V24C12M50BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12V 50W DC-DC Converter, 18-36V In, 4.17A Out, Board Mount Product overview: V24C12M50BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 50W, 36V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 50W, 36V, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V24C12M50BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 50W 36V DC-DC Converter IC - 922-V24C12M50BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 50W 36V DC-DC Converter IC
922-V24C12M50BL
12V 50W 36V DC-DC Converter IC 922-V24C12M50BL
12V 50W DC-DC Converter, 18-36V In, 4.17A Out, Board Mount Product overview: V24C12M50BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 50W, 36V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 50W, 36V, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V24C12M50BL can be used for catalog matching and distributor lookup.

12V 50W DC-DC Converter, 18-36V In, 4.17A Out, Board Mount Product overview: V24C12M50BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 50W, 36V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 50W, 36V, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V24C12M50BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: Vicor Corporation Category: Power Supplies - Board Mount DC DC Converters Series: MICRO (50W) Package: Bulk Product Status: Active Type: Isolated Module Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 12V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vicor Corporation
Category: Power Supplies - Board Mount DC DC Converters
Series: MICRO (50W)
Package: Bulk
Product Status: Active
Type: Isolated Module
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-V24C12M50BL
Product Name 12V 50W 36V DC-DC Converter IC Power Supplies - Board Mount DC DC Converters
Output Voltage 12 volts 18 to 36 volts
Unlock Full Specs
to access all available technical data