Vicor Corporation Power Supplies - Board Mount - DC DC Converters V24C12M150BL

Description
Win Source Part Number: 1380248-V24C12M150BL Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -55°C ~ 100°C Fake Threat In the Open Market: 37 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Vicor Corporation Series: MICRO (150W) Package: Bulk Product Status: Active Features: OVP, UVLO Package / Case: Quarter Brick Base Product Number: V24C12 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 12.5A Power (Watts): 150 W Voltage - Input (Max): 36V Number of Outputs: 1 Voltage - Isolation: 3 kV Voltage - Input (Min): 18V Voltage - Output 1: 12V Efficiency: 88.4%
Request a Quote Datasheet
Description
Win Source Part Number: 1380248-V24C12M150BL Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -55°C ~ 100°C Fake Threat In the Open Market: 37 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Vicor Corporation Series: MICRO (150W) Package: Bulk Product Status: Active Features: OVP, UVLO Package / Case: Quarter Brick Base Product Number: V24C12 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 12.5A Power (Watts): 150 W Voltage - Input (Max): 36V Number of Outputs: 1 Voltage - Isolation: 3 kV Voltage - Input (Min): 18V Voltage - Output 1: 12V Efficiency: 88.4%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1380248-V24C12M150BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1380248-V24C12M150BL
Power Supplies - Board Mount - DC DC Converters 1380248-V24C12M150BL
Win Source Part Number: 1380248-V24C12M150BL Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -55°C ~ 100°C Fake Threat In the Open Market: 37 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Vicor Corporation Series: MICRO (150W) Package: Bulk Product Status: Active Features: OVP, UVLO Package / Case: Quarter Brick Base Product Number: V24C12 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 12.5A Power (Watts): 150 W Voltage - Input (Max): 36V Number of Outputs: 1 Voltage - Isolation: 3 kV Voltage - Input (Min): 18V Voltage - Output 1: 12V Efficiency: 88.4%

Win Source Part Number: 1380248-V24C12M150BL
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -55°C ~ 100°C
Fake Threat In the Open Market: 37 pct.
Type: Isolated Module
MSL Level: 1 (Unlimited)
Mfr: Vicor Corporation
Series: MICRO (150W)
Package: Bulk
Product Status: Active
Features: OVP, UVLO
Package / Case: Quarter Brick
Base Product Number: V24C12
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 12.5A
Power (Watts): 150 W
Voltage - Input (Max): 36V
Number of Outputs: 1
Voltage - Isolation: 3 kV
Voltage - Input (Min): 18V
Voltage - Output 1: 12V
Efficiency: 88.4%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1380248-V24C12M150BL
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1240954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 7
Input Voltage 5.5 volts
View Details
Buck 3A Step-Down DC-DC Converter IC - 739-IR3883MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 to 5 volts
Input Voltage 14 volts
View Details
2 suppliers
DCV012415D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV012415DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
3 suppliers