Win Source Part Number: 1380247-V24C12M100BN
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -55°C ~ 100°C
Fake Threat In the Open Market: 53 pct.
Type: Isolated Module
MSL Level: 1 (Unlimited)
Mfr: Vicor Corporation
Series: MICRO (100W)
Package: Bulk
Product Status: Active
Features: OVP, UVLO
Package / Case: Quarter Brick
Base Product Number: V24C12
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 8.33A
Power (Watts): 100 W
Voltage - Input (Max): 36V
Number of Outputs: 1
Voltage - Isolation: 3 kV
Voltage - Input (Min): 18V
Voltage - Output 1: 12V
Efficiency: 85.8%
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1380247-V24C12M100BN |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Bulk |