Win Source Part Number: 1341301-V24B6V5C200B
Category: Power Supplies - Board Mount - DC DC Converters
Series: MINI (200W)
Type: Isolated Module
Features: OVP, UVLO
Package: Bulk
Size / Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 200 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 30.8A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 6.5V
Efficiency: 84.6%
Mounting Type: Through Hole
Package / Case: 9-DIP Module
Temperature Range - Operating: -20°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Base Product Number: V24B6V5C200
RoHS Status: RoHS non-compliant
California Prop 65: Warning Information
DC-DC Regulated Power Supply Module, 200W, Product overview: V24B6V5C200BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V24B6V5C200BL can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1341301-V24B6V5C200BL | 922-V24B6V5C200BL |
| Product Name | Power Supplies - Board Mount - DC DC Converters | 200W DC-DC Converter IC |
| Package Type | DIP; Other; Bulk | Other; DIP |
| Output Voltage | 18 to 36 volts | |
| Output Power | 200 watts |