Vicor Corporation Power Supplies Board Mount DCDC Converters - V24B5M200BL2 V24B5M200BL2

Description
Manufacturer: Vicor Corporation Win Source Part Number: 938437-V24B5M200BL2 Series: MINI (200W) Operating Temperature Range: -55°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 5V - - 40A 18V - 36V Input Package: Bulk Package: 9-DIP Module Mounting: Through Hole Family Name: V24B5M200 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 938437-V24B5M200BL2 Series: MINI (200W) Operating Temperature Range: -55°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 5V - - 40A 18V - 36V Input Package: Bulk Package: 9-DIP Module Mounting: Through Hole Family Name: V24B5M200 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - V24B5M200BL2 - 938437-V24B5M200BL2 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V24B5M200BL2
938437-V24B5M200BL2
Power Supplies Board Mount DCDC Converters - V24B5M200BL2 938437-V24B5M200BL2
Manufacturer: Vicor Corporation Win Source Part Number: 938437-V24B5M200BL2 Series: MINI (200W) Operating Temperature Range: -55°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 5V - - 40A 18V - 36V Input Package: Bulk Package: 9-DIP Module Mounting: Through Hole Family Name: V24B5M200 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 938437-V24B5M200BL2
Series: MINI (200W)
Operating Temperature Range: -55°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 5V - - 40A 18V - 36V Input
Package: Bulk
Package: 9-DIP Module
Mounting: Through Hole
Family Name: V24B5M200
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 938437-V24B5M200BL2
Product Name Power Supplies Board Mount DCDC Converters - V24B5M200BL2
Package Type DIP; Other; 9-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details
DC-DC Converters - 1226832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details