200W 5V Isolated DC-DC Converter, 18-36V In, 40A Out Product overview: V24B5C200BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 200W, 5V, 36V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 200W, 5V, 36V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V24B5C200BL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1213164-V24B5C200BL
Category: Power Supplies - Board Mount>DC DC Converters
Series: MINI (200W)
Type: Isolated Module
Features: OVP, UVLO
Package: Tray
Applications: ITE (Commercial)
Standard Package: 1
Mounting: SMD (SMT)
Power (Watts): 200 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 40A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 84.9%
Package / Case: Module
Temperature Range - Operating: -20°C ~ 100°C
Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Other Names: 1102-1276,V24B5C200B
Base Product Number: V24B5C200
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 922-V24B5C200BL | 1213164-V24B5C200BL |
| Product Name | Isolated 200W 5V 36V DC-DC Converter IC | Power Supplies - Board Mount - DC DC Converters |
| Output Voltage | 5 volts | 18 to 36 volts |
| Input Voltage | 36 volts | |
| IOUT | 40 amps |