Vicor Corporation Power Supplies Board Mount DCDC Converters - V24B5C200B V24B5C200B

Description
Manufacturer: Vicor Corporation Win Source Part Number: 938434-V24B5C200B Series: MINI (200W) Operating Temperature Range: -20°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 5V - - 40A 18V - 36V Input Package: Bulk Package: 9-DIP Module Mounting: Through Hole Family Name: V24B5C200 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 938434-V24B5C200B Series: MINI (200W) Operating Temperature Range: -20°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 5V - - 40A 18V - 36V Input Package: Bulk Package: 9-DIP Module Mounting: Through Hole Family Name: V24B5C200 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - V24B5C200B - 938434-V24B5C200B - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V24B5C200B
938434-V24B5C200B
Power Supplies Board Mount DCDC Converters - V24B5C200B 938434-V24B5C200B
Manufacturer: Vicor Corporation Win Source Part Number: 938434-V24B5C200B Series: MINI (200W) Operating Temperature Range: -20°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 5V - - 40A 18V - 36V Input Package: Bulk Package: 9-DIP Module Mounting: Through Hole Family Name: V24B5C200 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 938434-V24B5C200B
Series: MINI (200W)
Operating Temperature Range: -20°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 5V - - 40A 18V - 36V Input
Package: Bulk
Package: 9-DIP Module
Mounting: Through Hole
Family Name: V24B5C200
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet
5V 200W DC-DC Converter IC - 922-V24B5C200B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 200W DC-DC Converter IC
922-V24B5C200B
5V 200W DC-DC Converter IC 922-V24B5C200B
DC DC CONVERTER 5V 200W Product overview: V24B5C200B from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 200W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V24B5C200B can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 200W Product overview: V24B5C200B from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 200W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V24B5C200B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 938434-V24B5C200B 922-V24B5C200B
Product Name Power Supplies Board Mount DCDC Converters - V24B5C200B 5V 200W DC-DC Converter IC
Package Type DIP; Other; 9-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Chip >> DC-DC Converters - LMC7660IMX/NOPB - LCSC Electronics Technology (HK) Limited
Specs
Package Type SOIC
Output Voltage Type Fixed
Input Voltage 1.5 to 10 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details