The Win Source Electronics part number 1026757-V24B5C150BL is a board mount DC-DC converter module designed for applications in industrial, medical, and communication sectors. It operates with an input voltage range of 18V to 36V and provides a single output voltage of 5V with a maximum output current of 30A, delivering up to 150W of power. The module features isolation voltage of 3 kV and includes overvoltage protection (OVP) and undervoltage lockout (UVLO) for enhanced reliability. It has an efficiency rating of 84.8% and operates within a temperature range of -20°C to 100°C. The dimensions of the module are 2.28 inches in length, 2.20 inches in width, and 0.50 inches in height, making it suitable for compact applications. The product is compliant with RoHS standards and is packaged in a tube for convenient handling.
Win Source Part Number: 1026757-V24B5C150BL
Category: Power Supplies - Board Mount>DC DC Converters
Series: MINI (150W)
Type: Isolated Module
Features: OVP, UVLO
Package: Tube
Applications: ITE (Commercial)
Standard Package: 1
Mounting: SMD (SMT)
Power (Watts): 150 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 30A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 5V
Efficiency: 84.8%
Package / Case: Module
Temperature Range - Operating: -20°C ~ 100°C
Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm)
Alternative Parts (Cross-Reference): VI-2W0-CV; MTC1S2405MC-R7; RS3-2405S/H3; RSO-2405S/H3; RS-2405S/H3; V24C5T50BN;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Other Names: V24B5C150BL-ND,1102-
Base Product Number: V24B5C150
150W 5V DC-DC Converter, Isolated, 18-36V In, 30A Out, 150W Product overview: V24B5C150BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 150W, 5V, 36V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 150W, 5V, 36V, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V24B5C150BL can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1026757-V24B5C150BL | 922-V24B5C150BL |
| Product Name | Power Supplies - Board Mount - DC DC Converters | Isolated 150W 5V 36V DC-DC Converter IC |
| Package Type | Other; Tube | |
| Output Voltage | 18 to 36 volts | 5 volts |
| Output Power | 150 watts |