Vicor Corporation Power Supplies Board Mount DCDC Converters - V24B48T200BG V24B48T200BG

Description
Manufacturer: Vicor Corporation Win Source Part Number: 938433-V24B48T200BG Series: MINI (200W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter Output 48V - - 4.17A 18V - 36V Input Package: Bulk Package: Module Mounting: Surface Mount Family Name: V24B48T200 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1102-5865, V24B48T200BG-ND
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 938433-V24B48T200BG Series: MINI (200W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter Output 48V - - 4.17A 18V - 36V Input Package: Bulk Package: Module Mounting: Surface Mount Family Name: V24B48T200 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1102-5865, V24B48T200BG-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - V24B48T200BG - 938433-V24B48T200BG - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V24B48T200BG
938433-V24B48T200BG
Power Supplies Board Mount DCDC Converters - V24B48T200BG 938433-V24B48T200BG
Manufacturer: Vicor Corporation Win Source Part Number: 938433-V24B48T200BG Series: MINI (200W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter Output 48V - - 4.17A 18V - 36V Input Package: Bulk Package: Module Mounting: Surface Mount Family Name: V24B48T200 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 1102-5865, V24B48T200BG-ND

Manufacturer: Vicor Corporation
Win Source Part Number: 938433-V24B48T200BG
Series: MINI (200W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter Output 48V - - 4.17A 18V - 36V Input
Package: Bulk
Package: Module
Mounting: Surface Mount
Family Name: V24B48T200
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 1102-5865, V24B48T200BG-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 938433-V24B48T200BG
Product Name Power Supplies Board Mount DCDC Converters - V24B48T200BG
Package Type Other; Module
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 132-LMZM23601V3SILR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 36 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details