Vicor Corporation Connectors,Interconnects V24B36M200BL3

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: Single Voltage - Input (Min): 1.1V Voltage - Input (Max): 40V Voltage - Output 1: 0.8 ~ 16 V Current - Output (Max): 800mA
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: Single Voltage - Input (Min): 1.1V Voltage - Input (Max): 40V Voltage - Output 1: 0.8 ~ 16 V Current - Output (Max): 800mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: Single Voltage - Input (Min): 1.1V Voltage - Input (Max): 40V Voltage - Output 1: 0.8 ~ 16 V Current - Output (Max): 800mA

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Number of Outputs: Single
Voltage - Input (Min): 1.1V
Voltage - Input (Max): 40V
Voltage - Output 1: 0.8 ~ 16 V
Current - Output (Max): 800mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Connectors,Interconnects
Output Voltage 1.1 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

DCV011512D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV011512DP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 11.4 to 12.6 volts
View Details
4 suppliers
Buck 3A Step-Down DC-DC Converter IC - 739-IR3823MTR1PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 21 volts
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details