Vicor Corporation Power Supplies Board Mount DCDC Converters - V24B28M250BL V24B28M250BL

Description
Manufacturer: Vicor Corporation Win Source Part Number: 938431-V24B28M250BL Series: MINI (250W) Operating Temperature Range: -55°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 28V - - 8.9A 18V - 36V Input Package: Bulk Package: 9-DIP Module Mounting: Through Hole Family Name: V24B28M250 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 938431-V24B28M250BL Series: MINI (250W) Operating Temperature Range: -55°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 28V - - 8.9A 18V - 36V Input Package: Bulk Package: 9-DIP Module Mounting: Through Hole Family Name: V24B28M250 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - V24B28M250BL - 938431-V24B28M250BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V24B28M250BL
938431-V24B28M250BL
Power Supplies Board Mount DCDC Converters - V24B28M250BL 938431-V24B28M250BL
Manufacturer: Vicor Corporation Win Source Part Number: 938431-V24B28M250BL Series: MINI (250W) Operating Temperature Range: -55°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 28V - - 8.9A 18V - 36V Input Package: Bulk Package: 9-DIP Module Mounting: Through Hole Family Name: V24B28M250 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 938431-V24B28M250BL
Series: MINI (250W)
Operating Temperature Range: -55°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 28V - - 8.9A 18V - 36V Input
Package: Bulk
Package: 9-DIP Module
Mounting: Through Hole
Family Name: V24B28M250
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet
CONVERTER MOD DC/DC 28V 250W - 834-V24B28M250BL - Utmel Electronic Limited
Hong Kong, China
CONVERTER MOD DC/DC 28V 250W
834-V24B28M250BL
CONVERTER MOD DC/DC 28V 250W 834-V24B28M250BL
CONVERTER MOD DC/DC 28V 250W

CONVERTER MOD DC/DC 28V 250W

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 938431-V24B28M250BL 834-V24B28M250BL
Product Name Power Supplies Board Mount DCDC Converters - V24B28M250BL CONVERTER MOD DC/DC 28V 250W
Package Type DIP; Other; 9-DIP Module DIP; Other; 9-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

5 V, 1.2 A PWM Step-Down DC/DC Converter - ACT8310 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.2 amps
View Details
DC-DC Converters - 1228032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details