Vicor Corporation CONVERTER MOD DC/DC 12V 200W V24B12H200BL

Description
CONVERTER MOD DC/DC 12V 200W
Description
CONVERTER MOD DC/DC 12V 200W

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 12V 200W - 834-V24B12H200BL - Utmel Electronic Limited
Hong Kong, China
CONVERTER MOD DC/DC 12V 200W
834-V24B12H200BL
CONVERTER MOD DC/DC 12V 200W 834-V24B12H200BL
CONVERTER MOD DC/DC 12V 200W

CONVERTER MOD DC/DC 12V 200W

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category DC-DC Converter Chips
Product Number 834-V24B12H200BL
Product Name CONVERTER MOD DC/DC 12V 200W
Package Type DIP; Other; 9-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

DCP010512DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010512DBP-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 11.4 to 12.6 volts
View Details
2 suppliers
DC to DC Converter - AAT1149AIUV-1.875-T1 - Richardson RFPD
Specs
Package Type Other; WLCSP
IOUT 0.4000 amps
View Details
DC-DC Converter IC - 715-ML4875CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details