Vicor Corporation 36V 400W DC-DC Converter IC V24A36M400BN

Description
DC DC CONVERTER 36V 400W Product overview: V24A36M400BN from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 400W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 36V, 400W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V24A36M400BN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 36V 400W Product overview: V24A36M400BN from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 400W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 36V, 400W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V24A36M400BN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
36V 400W DC-DC Converter IC - 922-V24A36M400BN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36V 400W DC-DC Converter IC
922-V24A36M400BN
36V 400W DC-DC Converter IC 922-V24A36M400BN
DC DC CONVERTER 36V 400W Product overview: V24A36M400BN from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 400W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 36V, 400W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V24A36M400BN can be used for catalog matching and distributor lookup.

DC DC CONVERTER 36V 400W Product overview: V24A36M400BN from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 400W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 36V, 400W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V24A36M400BN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - V24A36M400BN - 938428-V24A36M400BN - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V24A36M400BN
938428-V24A36M400BN
Power Supplies Board Mount DCDC Converters - V24A36M400BN 938428-V24A36M400BN
Manufacturer: Vicor Corporation Win Source Part Number: 938428-V24A36M400BN Series: Maxi (400W) Operating Temperature Range: -55°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 36V - - 11.11A 18V - 36V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: V24A36M400 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 938428-V24A36M400BN
Series: Maxi (400W)
Operating Temperature Range: -55°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 36V - - 11.11A 18V - 36V Input
Package: Bulk
Package: Full Brick
Mounting: Through Hole
Family Name: V24A36M400
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-V24A36M400BN 938428-V24A36M400BN
Product Name 36V 400W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - V24A36M400BN
Package Type Other; Full Brick Other; Full Brick
Unlock Full Specs
to access all available technical data