Vicor Corporation 400W DC-DC Converter IC V24A28M400BL

Description
DC-DC Regulated Power Supply Module, 1 Output, 400W, Hybrid, MODULE-9 Product overview: V24A28M400BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V24A28M400BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC-DC Regulated Power Supply Module, 1 Output, 400W, Hybrid, MODULE-9 Product overview: V24A28M400BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V24A28M400BL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W DC-DC Converter IC - 922-V24A28M400BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W DC-DC Converter IC
922-V24A28M400BL
400W DC-DC Converter IC 922-V24A28M400BL
DC-DC Regulated Power Supply Module, 1 Output, 400W, Hybrid, MODULE-9 Product overview: V24A28M400BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V24A28M400BL can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, 1 Output, 400W, Hybrid, MODULE-9 Product overview: V24A28M400BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V24A28M400BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1336448-V24A28M400BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336448-V24A28M400BL
Power Supplies - Board Mount - DC DC Converters 1336448-V24A28M400BL
Manufacturer: Vicor Corporation Win Source Part Number: 1336448-V24A28M400BL Category: Power Supplies - Board Mount>DC DC Converters Packaging: Bulk Type: Isolated Module Features: OVP, UVLO Size / Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm) Applications: ITE (Commercial) Standard Package: 1 Mounting: Through Hole Power (Watts): 400 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 14.28A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 28V Efficiency: 87.8% Temperature Range - Operating: -55°C ~ 100°C Case / Package: Full Brick ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Base Product Number: V24A28 RoHS Status: ROHS3 Compliant

Manufacturer: Vicor Corporation
Win Source Part Number: 1336448-V24A28M400BL
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Bulk
Type: Isolated Module
Features: OVP, UVLO
Size / Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)
Applications: ITE (Commercial)
Standard Package: 1
Mounting: Through Hole
Power (Watts): 400 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 14.28A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 28V
Efficiency: 87.8%
Temperature Range - Operating: -55°C ~ 100°C
Case / Package: Full Brick
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Base Product Number: V24A28
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-V24A28M400BL 1336448-V24A28M400BL
Product Name 400W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Full Brick Other; Full Brick
Input Voltage 36 volts
IOUT 14.28 amps
Unlock Full Specs
to access all available technical data

Similar Products

DCP010505DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010505DBP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 4.25 to 5.75 volts
View Details
3 suppliers
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details