Vicor Corporation Power Supplies Board Mount DCDC Converters - V24A24M400BL V24A24M400BL

Description
Manufacturer: Vicor Corporation Win Source Part Number: 938426-V24A24M400BL Series: Maxi (400W) Operating Temperature Range: -55°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 24V - - 16.67A 18V - 36V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: V24A24 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 938426-V24A24M400BL Series: Maxi (400W) Operating Temperature Range: -55°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 24V - - 16.67A 18V - 36V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: V24A24 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - V24A24M400BL - 938426-V24A24M400BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V24A24M400BL
938426-V24A24M400BL
Power Supplies Board Mount DCDC Converters - V24A24M400BL 938426-V24A24M400BL
Manufacturer: Vicor Corporation Win Source Part Number: 938426-V24A24M400BL Series: Maxi (400W) Operating Temperature Range: -55°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 24V - - 16.67A 18V - 36V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: V24A24 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 938426-V24A24M400BL
Series: Maxi (400W)
Operating Temperature Range: -55°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 24V - - 16.67A 18V - 36V Input
Package: Bulk
Package: Full Brick
Mounting: Through Hole
Family Name: V24A24
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet
400W DC-DC Converter IC - 922-V24A24M400BL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W DC-DC Converter IC
922-V24A24M400BL
400W DC-DC Converter IC 922-V24A24M400BL
DC-DC Regulated Power Supply Module, 1 Output, 400W, Hybrid, MODULE-9 Product overview: V24A24M400BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V24A24M400BL can be used for catalog matching and distributor lookup.

DC-DC Regulated Power Supply Module, 1 Output, 400W, Hybrid, MODULE-9 Product overview: V24A24M400BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 400W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V24A24M400BL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 938426-V24A24M400BL 922-V24A24M400BL
Product Name Power Supplies Board Mount DCDC Converters - V24A24M400BL 400W DC-DC Converter IC
Package Type Other; Full Brick Other; Full Brick
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Board Mount DCDC Converters - DCPA10512P-U/700 - 809434-DCPA10512P-U/700 - Win Source Electronics
Specs
Package Type Other; 14-SMD Module, 7 Leads, Gull Wing
Output Voltage 4.5 volts
Input Voltage 5.5 volts
View Details
2 suppliers
DC-DC Converters - 1238378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 15.5 volts
View Details