Vicor Corporation Power Supplies Board Mount DCDC Converters - V24A24H400BL3 V24A24H400BL3

Description
Manufacturer: Vicor Corporation Win Source Part Number: 938425-V24A24H400BL3 Series: Maxi (400W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 24V - - 16.67A 18V - 36V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: V24A24 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 938425-V24A24H400BL3 Series: Maxi (400W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 24V - - 16.67A 18V - 36V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: V24A24 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - V24A24H400BL3 - 938425-V24A24H400BL3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V24A24H400BL3
938425-V24A24H400BL3
Power Supplies Board Mount DCDC Converters - V24A24H400BL3 938425-V24A24H400BL3
Manufacturer: Vicor Corporation Win Source Part Number: 938425-V24A24H400BL3 Series: Maxi (400W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 24V - - 16.67A 18V - 36V Input Package: Bulk Package: Full Brick Mounting: Through Hole Family Name: V24A24 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 938425-V24A24H400BL3
Series: Maxi (400W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 24V - - 16.67A 18V - 36V Input
Package: Bulk
Package: Full Brick
Mounting: Through Hole
Family Name: V24A24
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet
CONVERTER MOD DC/DC 24V 400W - 834-V24A24H400BL3 - Utmel Electronic Limited
Hong Kong, China
CONVERTER MOD DC/DC 24V 400W
834-V24A24H400BL3
CONVERTER MOD DC/DC 24V 400W 834-V24A24H400BL3
CONVERTER MOD DC/DC 24V 400W

CONVERTER MOD DC/DC 24V 400W

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 938425-V24A24H400BL3 834-V24A24H400BL3
Product Name Power Supplies Board Mount DCDC Converters - V24A24H400BL3 CONVERTER MOD DC/DC 24V 400W
Package Type Other; Full Brick Other; Full Brick
Unlock Full Specs
to access all available technical data