Vicor Corporation 5V 20A 100W DC-DC Converter IC V150C5T100BG

Description
Module DC-DC 150VIN 1-OUT 5V 20A 100W 7-Pin Quarter-Brick Product overview: V150C5T100BG from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20A, 100W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 20A, 100W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V150C5T100BG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Module DC-DC 150VIN 1-OUT 5V 20A 100W 7-Pin Quarter-Brick Product overview: V150C5T100BG from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20A, 100W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 20A, 100W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V150C5T100BG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 20A 100W DC-DC Converter IC - 922-V150C5T100BG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 20A 100W DC-DC Converter IC
922-V150C5T100BG
5V 20A 100W DC-DC Converter IC 922-V150C5T100BG
Module DC-DC 150VIN 1-OUT 5V 20A 100W 7-Pin Quarter-Brick Product overview: V150C5T100BG from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20A, 100W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 20A, 100W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V150C5T100BG can be used for catalog matching and distributor lookup.

Module DC-DC 150VIN 1-OUT 5V 20A 100W 7-Pin Quarter-Brick Product overview: V150C5T100BG from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20A, 100W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 20A, 100W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V150C5T100BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - V150C5T100BG - 807571-V150C5T100BG - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V150C5T100BG
807571-V150C5T100BG
Power Supplies Board Mount DCDC Converters - V150C5T100BG 807571-V150C5T100BG
Manufacturer: Vicor Corporation Win Source Part Number: 807571-V150C5T100BG Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Power (Watts): 100W Voltage - Isolation: 3kV Number of Outputs: 1 Voltage - Input (Min): 100V Voltage - Output 1: 5V Efficiency: 82.7% Temperature Range - Operating: -40°C ~ 100°C Dimension: 2.28" L x 1.45" W x 0.65" H (57.9mm x 36.8mm x 16.5mm) Maximum Input Voltage: 200V Manufacturer Package: Quarter Brick Current - Output (Maximum): 20A Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Vicor Corporation
Win Source Part Number: 807571-V150C5T100BG
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Power (Watts): 100W
Voltage - Isolation: 3kV
Number of Outputs: 1
Voltage - Input (Min): 100V
Voltage - Output 1: 5V
Efficiency: 82.7%
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 2.28" L x 1.45" W x 0.65" H (57.9mm x 36.8mm x 16.5mm)
Maximum Input Voltage: 200V
Manufacturer Package: Quarter Brick
Current - Output (Maximum): 20A
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-V150C5T100BG 807571-V150C5T100BG
Product Name 5V 20A 100W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - V150C5T100BG
Package Type Other; Quarter-Brick Other; Quarter Brick
Unlock Full Specs
to access all available technical data

Similar Products

Buck Boost Step-Down DC-DC Converter IC - 715-IRU3037ACSTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature 0.0 C (32 F)
Configuration / Function Positive
View Details
DC-DC Converters - 1226970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 26.4 volts
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details