Vicor Corporation Power Supplies Board Mount DCDC Converters - V150A48C500BL V150A48C500BL

Description
Manufacturer: Vicor Corporation Win Source Part Number: 813188-V150A48C500BL Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Power (Watts): 500W Voltage - Isolation: 3kV Number of Outputs: 1 Voltage - Input (Min): 100V Voltage - Output 1: 48V Efficiency: 89.9% Temperature Range - Operating: -20°C ~ 100°C Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm) Maximum Input Voltage: 200V Manufacturer Package: Full Brick Current - Output (Maximum): 10.42A Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable
Request a Quote
Description
Manufacturer: Vicor Corporation Win Source Part Number: 813188-V150A48C500BL Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Power (Watts): 500W Voltage - Isolation: 3kV Number of Outputs: 1 Voltage - Input (Min): 100V Voltage - Output 1: 48V Efficiency: 89.9% Temperature Range - Operating: -20°C ~ 100°C Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm) Maximum Input Voltage: 200V Manufacturer Package: Full Brick Current - Output (Maximum): 10.42A Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - V150A48C500BL - 813188-V150A48C500BL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V150A48C500BL
813188-V150A48C500BL
Power Supplies Board Mount DCDC Converters - V150A48C500BL 813188-V150A48C500BL
Manufacturer: Vicor Corporation Win Source Part Number: 813188-V150A48C500BL Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Power (Watts): 500W Voltage - Isolation: 3kV Number of Outputs: 1 Voltage - Input (Min): 100V Voltage - Output 1: 48V Efficiency: 89.9% Temperature Range - Operating: -20°C ~ 100°C Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm) Maximum Input Voltage: 200V Manufacturer Package: Full Brick Current - Output (Maximum): 10.42A Popularity: Low Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable

Manufacturer: Vicor Corporation
Win Source Part Number: 813188-V150A48C500BL
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Power (Watts): 500W
Voltage - Isolation: 3kV
Number of Outputs: 1
Voltage - Input (Min): 100V
Voltage - Output 1: 48V
Efficiency: 89.9%
Temperature Range - Operating: -20°C ~ 100°C
Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)
Maximum Input Voltage: 200V
Manufacturer Package: Full Brick
Current - Output (Maximum): 10.42A
Popularity: Low
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 813188-V150A48C500BL
Product Name Power Supplies Board Mount DCDC Converters - V150A48C500BL
Package Type Other; Full Brick
Unlock Full Specs
to access all available technical data

Similar Products

Buck 30A Step-Down DC-DC Converter IC - 739-IP2021CTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.8000 volts
Input Voltage 14 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details