Vicor Corporation CONVERTER MOD DC/DC 28V 500W Isolated 1 100V 200V 28V - - * 500W * * V150A28C500BL

Description
CONVERTER MOD DC/DC 28V 500W Isolated 1 100V 200V 28V - - * 500W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *
Request a Quote Datasheet
Description
CONVERTER MOD DC/DC 28V 500W Isolated 1 100V 200V 28V - - * 500W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 28V 500W Isolated 1 100V 200V 28V - - * 500W * * - V150A28C500BL - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 28V 500W Isolated 1 100V 200V 28V - - * 500W * *
V150A28C500BL
CONVERTER MOD DC/DC 28V 500W Isolated 1 100V 200V 28V - - * 500W * * V150A28C500BL
CONVERTER MOD DC/DC 28V 500W Isolated 1 100V 200V 28V - - * 500W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *

CONVERTER MOD DC/DC 28V 500W Isolated 1 100V 200V 28V - - * 500W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *

Supplier's Site
Laguna Hills, CA, United States
Electronic Wholesale - V150A28C500BL
1278785-V150A28C500BL
Electronic Wholesale - V150A28C500BL 1278785-V150A28C500BL
Manufacturer: Vicor Corporation Win Source Part Number: 1278785-V150A28C500B L Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 28V Efficiency: 89.3% Categories: Power Supplies - Board Mount Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Full Brick Current - Output (Maximum): 17.86A Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 500W Voltage - Input (Minimum): 100V Voltage - Input (Maximum): 200V Parts Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1278785-V150A28C500BL
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 28V
Efficiency: 89.3%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -20°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Full Brick
Current - Output (Maximum): 17.86A
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 500W
Voltage - Input (Minimum): 100V
Voltage - Input (Maximum): 200V
Parts Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)

Buy Now
DC DC Converters - 1102-1231-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1102-1231-ND
DC DC Converters 1102-1231-ND
Isolated Module DC DC Converter 1 Output 28V 17.86A 100V - 200V Input

Isolated Module DC DC Converter 1 Output 28V 17.86A 100V - 200V Input

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey
Product Category Power Supplies Power Supplies Power Supplies
Product Number V150A28C500BL 1278785-V150A28C500BL 1102-1231-ND
Product Name CONVERTER MOD DC/DC 28V 500W Isolated 1 100V 200V 28V - - * 500W * * Electronic Wholesale - V150A28C500BL DC DC Converters
Type DC-DC Converter DC-DC Converter; 1
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details
Power Supply / ATX PC Power Supply - fsp650-50aba-19407 - TPS Elektronik GmbH
Specs
DC Output Power 650 watts
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details