Vicor Corporation DC DC Converters V150A12T500BL

Description
Isolated Module DC DC Converter 1 Output 12V 41.67A 100V - 200V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 41.67A 100V - 200V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - V150A12T500BL-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
V150A12T500BL-ND
DC DC Converters V150A12T500BL-ND
Isolated Module DC DC Converter 1 Output 12V 41.67A 100V - 200V Input

Isolated Module DC DC Converter 1 Output 12V 41.67A 100V - 200V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Electronic Wholesale - V150A12T500BL
1278784-V150A12T500BL
Electronic Wholesale - V150A12T500BL 1278784-V150A12T500BL
Manufacturer: Vicor Corporation Win Source Part Number: 1278784-V150A12T500B L Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 12V Efficiency: 87.6% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Full Brick Current - Output (Maximum): 41.67A Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 500W Voltage - Input (Minimum): 100V Voltage - Input (Maximum): 200V Parts Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1278784-V150A12T500BL
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 12V
Efficiency: 87.6%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Full Brick
Current - Output (Maximum): 41.67A
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 500W
Voltage - Input (Minimum): 100V
Voltage - Input (Maximum): 200V
Parts Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)

Buy Now
CONVERTER MOD DC/DC 12V 500W Isolated 1 100V 200V 12V - - * 500W * * - V150A12T500BL - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 12V 500W Isolated 1 100V 200V 12V - - * 500W * *
V150A12T500BL
CONVERTER MOD DC/DC 12V 500W Isolated 1 100V 200V 12V - - * 500W * * V150A12T500BL
CONVERTER MOD DC/DC 12V 500W Isolated 1 100V 200V 12V - - * 500W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -40¦C ~ 100¦C *

CONVERTER MOD DC/DC 12V 500W Isolated 1 100V 200V 12V - - * 500W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -40¦C ~ 100¦C *

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC
Product Category Power Supplies Power Supplies Power Supplies
Product Number V150A12T500BL-ND 1278784-V150A12T500BL V150A12T500BL
Product Name DC DC Converters Electronic Wholesale - V150A12T500BL CONVERTER MOD DC/DC 12V 500W Isolated 1 100V 200V 12V - - * 500W * *
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

PS-24 Open Power Supply - PS-24 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
2 suppliers
DC-DC Converters - CC6-0312SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSS60/24/2.5 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details