Vicor Corporation CONVERTER MOD DC/DC 12V 500W V150A12T500BL

Description
CONVERTER MOD DC/DC 12V 500W
Description
CONVERTER MOD DC/DC 12V 500W

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 12V 500W - 834-V150A12T500BL - Utmel Electronic Limited
Hong Kong, China
CONVERTER MOD DC/DC 12V 500W
834-V150A12T500BL
CONVERTER MOD DC/DC 12V 500W 834-V150A12T500BL
CONVERTER MOD DC/DC 12V 500W

CONVERTER MOD DC/DC 12V 500W

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category DC-DC Converter Chips
Product Number 834-V150A12T500BL
Product Name CONVERTER MOD DC/DC 12V 500W
Package Type Other; Full Brick
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 6
Input Voltage 36 volts
View Details
Buck 25A Step-Down DC-DC Converter IC - 739-IR3888MTRPBFAUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 5 volts
Input Voltage 17 volts
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details