Vicor Corporation Power Supplies Board Mount DCDC Converters - V110C5T75BG2 V110C5T75BG2

Description
Manufacturer: Vicor Corporation Win Source Part Number: 938409-V110C5T75BG2 Series: MICRO (75W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 5V - - 15A 66V - 154V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V110C Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 938409-V110C5T75BG2 Series: MICRO (75W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 5V - - 15A 66V - 154V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V110C Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - V110C5T75BG2 - 938409-V110C5T75BG2 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V110C5T75BG2
938409-V110C5T75BG2
Power Supplies Board Mount DCDC Converters - V110C5T75BG2 938409-V110C5T75BG2
Manufacturer: Vicor Corporation Win Source Part Number: 938409-V110C5T75BG2 Series: MICRO (75W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 5V - - 15A 66V - 154V Input Package: Bulk Package: Quarter Brick Mounting: Through Hole Family Name: V110C Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 938409-V110C5T75BG2
Series: MICRO (75W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 5V - - 15A 66V - 154V Input
Package: Bulk
Package: Quarter Brick
Mounting: Through Hole
Family Name: V110C
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet
5V 15A 75W DC-DC Converter IC - 922-V110C5T75BG2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 15A 75W DC-DC Converter IC
922-V110C5T75BG2
5V 15A 75W DC-DC Converter IC 922-V110C5T75BG2
Module DC-DC 110VIN 1-OUT 5V 15A 75W 7-Pin Quarter-Brick Product overview: V110C5T75BG2 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 15A, 75W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 15A, 75W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V110C5T75BG2 can be used for catalog matching and distributor lookup.

Module DC-DC 110VIN 1-OUT 5V 15A 75W 7-Pin Quarter-Brick Product overview: V110C5T75BG2 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 15A, 75W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 15A, 75W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V110C5T75BG2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 938409-V110C5T75BG2 922-V110C5T75BG2
Product Name Power Supplies Board Mount DCDC Converters - V110C5T75BG2 5V 15A 75W DC-DC Converter IC
Package Type Other; Quarter Brick Other; Quarter-Brick
Unlock Full Specs
to access all available technical data