Manufacturer: Vicor Corporation
Win Source Part Number: 938408-V110C24C100BG
Series: MICRO (100W)
Operating Temperature Range: -20°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 24V - - 4.17A 66V - 154V Input
Package: Bulk
Package: Quarter Brick
Mounting: Through Hole
Family Name: V110C24C100
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 938408-V110C24C100BG |
| Product Name | Power Supplies Board Mount DCDC Converters - V110C24C100BG |
| Package Type | Other; Quarter Brick |