Module DC-DC 110VIN 1-OUT 12V 8.33A 100W 7-Pin Quarter-Brick Product overview: V110C12T100BL from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 8.33A, 100W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 8.33A, 100W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-V110C12T100BL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1020748-V110C12T100B
Category: Power Supplies - Board Mount>DC DC Converters
Series: MICRO (100W)
Type: Isolated Module
Features: OVP, UVLO
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 100 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 8.33A
Voltage - Input (Min): 66V
Voltage - Input (Max): 154V
Voltage - Output 1: 12V
Efficiency: 87.2%
Mounting Type: Through Hole
Package / Case: Quarter Brick
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Base Product Number: V110C12T100
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 922-V110C12T100BL | 1020748-V110C12T100BL |
| Product Name | 12V 8.33A 100W DC-DC Converter IC | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Quarter-Brick | Other; Bulk |