Vicor Corporation Power Supplies Board Mount DCDC Converters - V110B24H200BF V110B24H200BF

Description
Manufacturer: Vicor Corporation Win Source Part Number: 938405-V110B24H200BF Series: MINI (200W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 24V - - 8.33A 66V - 154V Input Package: Bulk Package: 9-DIP Module Mounting: Through Hole Family Name: V110B24H200 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 938405-V110B24H200BF Series: MINI (200W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 24V - - 8.33A 66V - 154V Input Package: Bulk Package: 9-DIP Module Mounting: Through Hole Family Name: V110B24H200 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - V110B24H200BF - 938405-V110B24H200BF - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V110B24H200BF
938405-V110B24H200BF
Power Supplies Board Mount DCDC Converters - V110B24H200BF 938405-V110B24H200BF
Manufacturer: Vicor Corporation Win Source Part Number: 938405-V110B24H200BF Series: MINI (200W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 1 Output 24V - - 8.33A 66V - 154V Input Package: Bulk Package: 9-DIP Module Mounting: Through Hole Family Name: V110B24H200 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Vicor Corporation
Win Source Part Number: 938405-V110B24H200BF
Series: MINI (200W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 24V - - 8.33A 66V - 154V Input
Package: Bulk
Package: 9-DIP Module
Mounting: Through Hole
Family Name: V110B24H200
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 938405-V110B24H200BF
Product Name Power Supplies Board Mount DCDC Converters - V110B24H200BF
Package Type DIP; Other; 9-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

DCV012415D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV012415DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
2 suppliers
20 to 55 V / 20 A Output, Compact, Fast Response, Step Down RFPoL (Point of Load) Voltage Regulator - ACT43850 - Qorvo
Specs
Package Type Other; QFN, 25-pin
Output Voltage 20 to 55 volts
Input Voltage 45 to 150 volts
View Details
DC-DC Converters - 1226090P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 75 volts
View Details