Vicor Corporation CONVERTER MOD DC/DC 24V 400W V110A24E400BL

Description
CONVERTER MOD DC/DC 24V 400W
Description
CONVERTER MOD DC/DC 24V 400W

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 24V 400W - 834-V110A24E400BL - Utmel Electronic Limited
Hong Kong, China
CONVERTER MOD DC/DC 24V 400W
834-V110A24E400BL
CONVERTER MOD DC/DC 24V 400W 834-V110A24E400BL
CONVERTER MOD DC/DC 24V 400W

CONVERTER MOD DC/DC 24V 400W

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category DC-DC Converter Chips
Product Number 834-V110A24E400BL
Product Name CONVERTER MOD DC/DC 24V 400W
Package Type Other; Full Brick
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip
Input Voltage 26.4 volts
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCP021515 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP021515U/1K - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 14.25 to 15.75 volts
View Details
2 suppliers