Vicor Corporation VTM CURRENT MULTIPLIER 48V 6.25A Voltage Transformation Module V048F480M006

Description
VTM CURRENT MULTIPLIER 48V 6.25A Voltage Transformation Module 1 26V 55V 48V 6.3A 300W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 1.28"" L x 0.87"" W x 0.26"" H (32.5mm x 22.0mm x 6.7mm) Tray -55¦C ~ 125¦C 0.964
Request a Quote Datasheet
Description
VTM CURRENT MULTIPLIER 48V 6.25A Voltage Transformation Module 1 26V 55V 48V 6.3A 300W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 1.28"" L x 0.87"" W x 0.26"" H (32.5mm x 22.0mm x 6.7mm) Tray -55¦C ~ 125¦C 0.964
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VTM CURRENT MULTIPLIER 48V 6.25A Voltage Transformation Module - V048F480M006 - ASAP Semiconductor LLC
Anaheim, CA, United States
VTM CURRENT MULTIPLIER 48V 6.25A Voltage Transformation Module
V048F480M006
VTM CURRENT MULTIPLIER 48V 6.25A Voltage Transformation Module V048F480M006
VTM CURRENT MULTIPLIER 48V 6.25A Voltage Transformation Module 1 26V 55V 48V 6.3A 300W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 1.28"" L x 0.87"" W x 0.26"" H (32.5mm x 22.0mm x 6.7mm) Tray -55¦C ~ 125¦C 0.964

VTM CURRENT MULTIPLIER 48V 6.25A Voltage Transformation Module 1 26V 55V 48V 6.3A 300W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 1.28"" L x 0.87"" W x 0.26"" H (32.5mm x 22.0mm x 6.7mm) Tray -55¦C ~ 125¦C 0.964

Supplier's Site
DC DC Converters - V048F480M006-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
V048F480M006-ND
DC DC Converters V048F480M006-ND
Voltage Transformation Module DC DC Converter 1 Output 48V 6.3A 26V - 55V Input

Voltage Transformation Module DC DC Converter 1 Output 48V 6.3A 26V - 55V Input

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Power Supplies Power Supplies
Product Number V048F480M006 V048F480M006-ND
Product Name VTM CURRENT MULTIPLIER 48V 6.25A Voltage Transformation Module DC DC Converters
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 203S-15kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details