Vicor Corporation Power Supplies - Board Mount - DC DC Converters V048F320T009

Description
Win Source Part Number: 1225160-V048F320T009 Category: Power Supplies - Board Mount>DC DC Converters Series: VI Chip® VTM® Type: Voltage Transformation Module Features: Remote On/Off Package: Tube Applications: ITE (Commercial) Standard Package: 1 Mounting: SMD (SMT) Power (Watts): 300 W Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 9.4A Voltage - Input (Min): 26V Voltage - Input (Max): 55V Voltage - Output 1: 32V Efficiency: 96.2% Package / Case: Module Temperature Range - Operating: -40°C ~ 125°C Dimension: 1.28" L x 0.87" W x 0.26" H (32.5mm x 22.0mm x 6.7mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 5 (48 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.6001 Mfr: Vicor Corporation Other Names: 1102-1161,V048F320T0 09-ND Base Product Number: V048F320 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1225160-V048F320T009 Category: Power Supplies - Board Mount>DC DC Converters Series: VI Chip® VTM® Type: Voltage Transformation Module Features: Remote On/Off Package: Tube Applications: ITE (Commercial) Standard Package: 1 Mounting: SMD (SMT) Power (Watts): 300 W Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 9.4A Voltage - Input (Min): 26V Voltage - Input (Max): 55V Voltage - Output 1: 32V Efficiency: 96.2% Package / Case: Module Temperature Range - Operating: -40°C ~ 125°C Dimension: 1.28" L x 0.87" W x 0.26" H (32.5mm x 22.0mm x 6.7mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 5 (48 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.6001 Mfr: Vicor Corporation Other Names: 1102-1161,V048F320T0 09-ND Base Product Number: V048F320 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1225160-V048F320T009 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1225160-V048F320T009
Power Supplies - Board Mount - DC DC Converters 1225160-V048F320T009
Win Source Part Number: 1225160-V048F320T009 Category: Power Supplies - Board Mount>DC DC Converters Series: VI Chip® VTM® Type: Voltage Transformation Module Features: Remote On/Off Package: Tube Applications: ITE (Commercial) Standard Package: 1 Mounting: SMD (SMT) Power (Watts): 300 W Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 9.4A Voltage - Input (Min): 26V Voltage - Input (Max): 55V Voltage - Output 1: 32V Efficiency: 96.2% Package / Case: Module Temperature Range - Operating: -40°C ~ 125°C Dimension: 1.28" L x 0.87" W x 0.26" H (32.5mm x 22.0mm x 6.7mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 5 (48 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.6001 Mfr: Vicor Corporation Other Names: 1102-1161,V048F320T0 09-ND Base Product Number: V048F320 Product Status: Obsolete

Win Source Part Number: 1225160-V048F320T009
Category: Power Supplies - Board Mount>DC DC Converters
Series: VI Chip® VTM®
Type: Voltage Transformation Module
Features: Remote On/Off
Package: Tube
Applications: ITE (Commercial)
Standard Package: 1
Mounting: SMD (SMT)
Power (Watts): 300 W
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 9.4A
Voltage - Input (Min): 26V
Voltage - Input (Max): 55V
Voltage - Output 1: 32V
Efficiency: 96.2%
Package / Case: Module
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 1.28" L x 0.87" W x 0.26" H (32.5mm x 22.0mm x 6.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 5 (48 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.6001
Mfr: Vicor Corporation
Other Names: 1102-1161,V048F320T009-ND
Base Product Number: V048F320
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1225160-V048F320T009
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

3A 24V SOT-23 Boost DC-DC Converter IC - 739-LM2735YMF/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23
Output Voltage 24 volts
Input Voltage 5.5 volts
View Details
2 suppliers
DC to DC Converter - AAT1143IJS-1.8-T1 - Richardson RFPD
Specs
Package Type Other; SC70JW-8
IOUT 0.4000 amps
View Details
2 suppliers
DC-DC Converters - 1226045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 8
Input Voltage 75 volts
View Details
Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details