Win Source Part Number: 1028696-V048F240T012
Category: Power Supplies - Board Mount>DC DC Converters
Series: VI Chip® VTM®
Type: Voltage Transformation Module
Features: Remote On/Off
Package: Tube
Applications: ITE (Commercial)
Standard Package: 1
Mounting: SMD (SMT)
Power (Watts): 300 W
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 12.5A
Voltage - Input (Min): 28V
Voltage - Input (Max): 53V
Voltage - Output 1: 24V
Efficiency: 95.8%
Package / Case: Module
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 1.28" L x 0.87" W x 0.26" H (32.5mm x 22.0mm x 6.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 5 (48 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.6001
Mfr: Vicor Corporation
Other Names: V048F240T012-ND,1102
Base Product Number: V048F240
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1028696-V048F240T012 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tube |