Manufacturer: Vicor Corporation
Win Source Part Number: 902374-V048F096T025
Series: VI Chip® VTM®
Operating Temperature Range: -40°C ~ 125°C
Features: Voltage Transformation Module DC DC Converter 1 Output 9.6V - - 25A 32V - 55V Input
Package: Tray
Package: Module
Mounting: Surface Mount
Part Status: Obsolete
Family Name: V048F096
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 5 (48 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 902374-V048F096T025 |
| Product Name | Power Supplies Board Mount DCDC Converters - V048F096T025 |
| Package Type | Other; Module |