Vicor Corporation 6V 240W DC-DC Converter IC V048F060T040

Description
DC DC CONVERTER 6V 240W Product overview: V048F060T040 from Vicor Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 240W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 240W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-V048F060T040 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 6V 240W Product overview: V048F060T040 from Vicor Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 240W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 240W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-V048F060T040 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6V 240W DC-DC Converter IC - 132-V048F060T040 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V 240W DC-DC Converter IC
132-V048F060T040
6V 240W DC-DC Converter IC 132-V048F060T040
DC DC CONVERTER 6V 240W Product overview: V048F060T040 from Vicor Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 240W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 240W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-V048F060T040 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 6V 240W Product overview: V048F060T040 from Vicor Corporation is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 240W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 6V, 240W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-V048F060T040 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1213678-V048F060T040 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1213678-V048F060T040
Power Supplies - Board Mount - DC DC Converters 1213678-V048F060T040
Win Source Part Number: 1213678-V048F060T040 Category: Power Supplies - Board Mount>DC DC Converters Series: VI Chip® VTM® Type: Voltage Transformation Module Features: Remote On/Off Package: Tray Applications: ITE (Commercial) Standard Package: 1 Mounting: SMD (SMT) Power (Watts): 240 W Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 40A Voltage - Input (Min): 26V Voltage - Input (Max): 55V Voltage - Output 1: 6V Efficiency: 94.6% Package / Case: Module Temperature Range - Operating: -40°C ~ 125°C Dimension: 1.28" L x 0.87" W x 0.26" H (32.5mm x 22.0mm x 6.7mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 5 (48 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Vicor Corporation Other Names: 1102-1008 Base Product Number: V048F060 Product Status: Obsolete

Win Source Part Number: 1213678-V048F060T040
Category: Power Supplies - Board Mount>DC DC Converters
Series: VI Chip® VTM®
Type: Voltage Transformation Module
Features: Remote On/Off
Package: Tray
Applications: ITE (Commercial)
Standard Package: 1
Mounting: SMD (SMT)
Power (Watts): 240 W
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 40A
Voltage - Input (Min): 26V
Voltage - Input (Max): 55V
Voltage - Output 1: 6V
Efficiency: 94.6%
Package / Case: Module
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 1.28" L x 0.87" W x 0.26" H (32.5mm x 22.0mm x 6.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 5 (48 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Vicor Corporation
Other Names: 1102-1008
Base Product Number: V048F060
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-V048F060T040 1213678-V048F060T040
Product Name 6V 240W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray Other; Tray
Unlock Full Specs
to access all available technical data