Vicor Corporation Connectors,Interconnects URAM2TF1

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Filter Type: Filtered (EMI, RFI) - Commercial Voltage Rating: 600V Current Rating: 18A Mounting Style: Through Hole Termination Style: Solder Approvals: CSA, UL Operating Frequency (Max): 2483000(kHz) Height: 0.650" (16.50mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Filter Type: Filtered (EMI, RFI) - Commercial Voltage Rating: 600V Current Rating: 18A Mounting Style: Through Hole Termination Style: Solder Approvals: CSA, UL Operating Frequency (Max): 2483000(kHz) Height: 0.650" (16.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Filter Type: Filtered (EMI, RFI) - Commercial Voltage Rating: 600V Current Rating: 18A Mounting Style: Through Hole Termination Style: Solder Approvals: CSA, UL Operating Frequency (Max): 2483000(kHz) Height: 0.650" (16.50mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Filter Type: Filtered (EMI, RFI) - Commercial
Voltage Rating: 600V
Current Rating: 18A
Mounting Style: Through Hole
Termination Style: Solder
Approvals: CSA, UL
Operating Frequency (Max): 2483000(kHz)
Height: 0.650" (16.50mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

LOC Female to Female Adapter - SALE-8936 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details