Picor Corporation Active Input EMI Filter QPI-7LZ

Description
Description The QPI–7 is the low voltage version of the QPI-8 SiP product that includes the total Hot-Swap function withan EMI filter for DC-DC converter applications. The EMI filter provides active conducted common-mode (CM) and differential-mode (DM) noise attenuation over the CISPR22 frequency range of 150 kHz to 30 MHz. The QPI-7 is designed for use on a 24 Vdc bus. The inrush current limit and circuit breaker are designed to deliver over 100 W of power over the typical 24 V converter operating range of 18 to 36 V. Features >60 dB CM attenuation at 500 kHz >80 dB DM attenuation at 500 kHz 40 Vdc (max input) 100 Vdc surge 100 ms 707 V Hi-pot hold off to Shield Provides safe powered backplane board insertion 6 A breaker with delay, plus 12 A limiter 25 mm x 25 mm x 4.5 mm SiP (System–in–Package) Low profile LGA package -40° to +100°C PCB temperature Hot-Swap & filter combination saves space Efficiency: >98% Connects between input supply and power converter’s input hold-up capacitors cTüVus approved
Datasheet
Description
Description The QPI–7 is the low voltage version of the QPI-8 SiP product that includes the total Hot-Swap function withan EMI filter for DC-DC converter applications. The EMI filter provides active conducted common-mode (CM) and differential-mode (DM) noise attenuation over the CISPR22 frequency range of 150 kHz to 30 MHz. The QPI-7 is designed for use on a 24 Vdc bus. The inrush current limit and circuit breaker are designed to deliver over 100 W of power over the typical 24 V converter operating range of 18 to 36 V. Features >60 dB CM attenuation at 500 kHz >80 dB DM attenuation at 500 kHz 40 Vdc (max input) 100 Vdc surge 100 ms 707 V Hi-pot hold off to Shield Provides safe powered backplane board insertion 6 A breaker with delay, plus 12 A limiter 25 mm x 25 mm x 4.5 mm SiP (System–in–Package) Low profile LGA package -40° to +100°C PCB temperature Hot-Swap & filter combination saves space Efficiency: >98% Connects between input supply and power converter’s input hold-up capacitors cTüVus approved
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Input EMI Filter - QPI-7LZ - Picor Corporation
North Smithfield, RI, USA
Active Input EMI Filter
QPI-7LZ
Active Input EMI Filter QPI-7LZ
Description The QPI–7 is the low voltage version of the QPI-8 SiP product that includes the total Hot-Swap function withan EMI filter for DC-DC converter applications. The EMI filter provides active conducted common-mode (CM) and differential-mode (DM) noise attenuation over the CISPR22 frequency range of 150 kHz to 30 MHz. The QPI-7 is designed for use on a 24 Vdc bus. The inrush current limit and circuit breaker are designed to deliver over 100 W of power over the typical 24 V converter operating range of 18 to 36 V. Features >60 dB CM attenuation at 500 kHz >80 dB DM attenuation at 500 kHz 40 Vdc (max input) 100 Vdc surge 100 ms 707 V Hi-pot hold off to Shield Provides safe powered backplane board insertion 6 A breaker with delay, plus 12 A limiter 25 mm x 25 mm x 4.5 mm SiP (System–in–Package) Low profile LGA package -40° to +100°C PCB temperature Hot-Swap & filter combination saves space Efficiency: >98% Connects between input supply and power converter’s input hold-up capacitors cTüVus approved

Description

The QPI–7 is the low voltage version of the QPI-8 SiP product that includes the total Hot-Swap function withan EMI filter for DC-DC converter applications. The EMI filter provides active conducted common-mode (CM) and differential-mode (DM) noise attenuation over the CISPR22 frequency range of 150 kHz to 30 MHz. The QPI-7 is designed for use on a 24 Vdc bus. The inrush current limit and circuit breaker are designed to deliver over 100 W of power over the typical 24 V converter operating range of 18 to 36 V.

Features

  • >60 dB CM attenuation at 500 kHz
  • >80 dB DM attenuation at 500 kHz
  • 40 Vdc (max input)
  • 100 Vdc surge 100 ms
  • 707 V Hi-pot hold off to Shield
  • Provides safe powered backplane board insertion
  • 6 A breaker with delay, plus 12 A limiter
  • 25 mm x 25 mm x 4.5 mm SiP (System–in–Package)
  • Low profile LGA package
  • -40° to +100°C PCB temperature
  • Hot-Swap & filter combination saves space
  • Efficiency: >98%
  • Connects between input supply and power converter’s input hold-up capacitors
  • cTÜVus approved
Supplier's Site Datasheet

Technical Specifications

  Picor Corporation
Product Category EMI Filters and RFI Filters
Product Number QPI-7LZ
Product Name Active Input EMI Filter
Filter Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Single Phase Filters - 1-1609036-8 - TE Connectivity
Specs
Filter Type Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details
2 suppliers
Power Line EMC Filters - RSHN-2010 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
3 suppliers
Power Line Filter Modules - 486-3-123-526-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers