Vicor Corporation Memory Cards Modules QPI-3LZ

Description
Manufacturer: AMIS Category: Memory Cards Modules Packaging: Bulk Part Status: End of Life Accessory Type: Retainer Clip For Use With/Related Products: BGU7008 Voltage Rating: 600V Current Rating: 440mA Operating Frequency (Max): 2400000(kHz) Compliance: IEEE802.3af, IEEE802.3at
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Memory Cards Modules Packaging: Bulk Part Status: End of Life Accessory Type: Retainer Clip For Use With/Related Products: BGU7008 Voltage Rating: 600V Current Rating: 440mA Operating Frequency (Max): 2400000(kHz) Compliance: IEEE802.3af, IEEE802.3at
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards Modules - QPI-3LZ - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards Modules
QPI-3LZ
Memory Cards Modules QPI-3LZ
Manufacturer: AMIS Category: Memory Cards Modules Packaging: Bulk Part Status: End of Life Accessory Type: Retainer Clip For Use With/Related Products: BGU7008 Voltage Rating: 600V Current Rating: 440mA Operating Frequency (Max): 2400000(kHz) Compliance: IEEE802.3af, IEEE802.3at

Manufacturer: AMIS
Category: Memory Cards Modules
Packaging: Bulk
Part Status: End of Life
Accessory Type: Retainer Clip
For Use With/Related Products: BGU7008
Voltage Rating: 600V
Current Rating: 440mA
Operating Frequency (Max): 2400000(kHz)
Compliance: IEEE802.3af, IEEE802.3at

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Flash Memory Cards
Product Number QPI-3LZ
Product Name Memory Cards Modules
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - 2171-CAMC-M-MS-G32-G2-ND - DigiKey
Specs
Memory Type SD; MicroSD
Memory Size 32 GB
View Details
SQFlash 650 M.2 2280 SATA SSD, SATA Gen. 3 (6.0Gbps) - SQF-S8BV1-128GFSDM - Advantech
Specs
Memory Type Solid State Drive
Memory Size 128 GB
View Details
USB Sticks - 2830989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Type USB
Standards and Certifications RoHS
View Details
Memory Cards - 1052-SFCA064GH1AD4TO-C-LT-23P-SA2-ND - DigiKey
Specs
Memory Type CFast
Memory Size 64 GB
View Details