Picor Corporation Active Input EMI Filter QPI-12LZ

Description
Description The QPI-12 EMI filter is specifically designed to attenuate conducted common-mode (CM) and differential-mode (DM) noise comply with the CISPR22 standard requirements for conducted noise measurements. The filter is designed to operate up to 76 Vdc and supports 7A loads up to 60°C without de-rating. Designed for the telecom bus range, the V•I Chip EMI Filter supports the PICMG® 3.0 specification for filtering system boards to the EN55022 Class B limits. Two of these filters can be connected in parallel to double current capability up to 14 Amps while still maintaining the minimum specified attenuation performance. Features >40 dB CM attenuation at 1 MHz >60 dB DM attenuation at 1 MHz 80 Vdc (max input) 100 Vdc surge 100 ms 1,500 Vdc Hi-pot hold off to Shield Plane 7 Amp rating 12.4 x 25 x 4.5 mm SiP (System-in-Package) Low profile LGA Package -40° to +100°C PCB temperature Efficiency: >99% cTüVus Certified
Datasheet
Description
Description The QPI-12 EMI filter is specifically designed to attenuate conducted common-mode (CM) and differential-mode (DM) noise comply with the CISPR22 standard requirements for conducted noise measurements. The filter is designed to operate up to 76 Vdc and supports 7A loads up to 60°C without de-rating. Designed for the telecom bus range, the V•I Chip EMI Filter supports the PICMG® 3.0 specification for filtering system boards to the EN55022 Class B limits. Two of these filters can be connected in parallel to double current capability up to 14 Amps while still maintaining the minimum specified attenuation performance. Features >40 dB CM attenuation at 1 MHz >60 dB DM attenuation at 1 MHz 80 Vdc (max input) 100 Vdc surge 100 ms 1,500 Vdc Hi-pot hold off to Shield Plane 7 Amp rating 12.4 x 25 x 4.5 mm SiP (System-in-Package) Low profile LGA Package -40° to +100°C PCB temperature Efficiency: >99% cTüVus Certified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Input EMI Filter - QPI-12LZ - Picor Corporation
North Smithfield, RI, USA
Active Input EMI Filter
QPI-12LZ
Active Input EMI Filter QPI-12LZ
Description The QPI-12 EMI filter is specifically designed to attenuate conducted common-mode (CM) and differential-mode (DM) noise comply with the CISPR22 standard requirements for conducted noise measurements. The filter is designed to operate up to 76 Vdc and supports 7A loads up to 60°C without de-rating. Designed for the telecom bus range, the V•I Chip EMI Filter supports the PICMG® 3.0 specification for filtering system boards to the EN55022 Class B limits. Two of these filters can be connected in parallel to double current capability up to 14 Amps while still maintaining the minimum specified attenuation performance. Features >40 dB CM attenuation at 1 MHz >60 dB DM attenuation at 1 MHz 80 Vdc (max input) 100 Vdc surge 100 ms 1,500 Vdc Hi-pot hold off to Shield Plane 7 Amp rating 12.4 x 25 x 4.5 mm SiP (System-in-Package) Low profile LGA Package -40° to +100°C PCB temperature Efficiency: >99% cTüVus Certified

Description

The QPI-12 EMI filter is specifically designed to attenuate conducted common-mode (CM) and differential-mode (DM) noise comply with the CISPR22 standard requirements for conducted noise measurements. The filter is designed to operate up to 76 Vdc and supports 7A loads up to 60°C without de-rating. Designed for the telecom bus range, the
V•I Chip EMI Filter supports the PICMG® 3.0 specification for filtering system boards to the EN55022 Class B limits.
Two of these filters can be connected in parallel to double current capability up to 14 Amps while still maintaining the minimum specified attenuation performance.

Features

  • >40 dB CM attenuation at 1 MHz
  • >60 dB DM attenuation at 1 MHz
  • 80 Vdc (max input)
  • 100 Vdc surge 100 ms
  • 1,500 Vdc Hi-pot hold off to Shield Plane
  • 7 Amp rating
  • 12.4 x 25 x 4.5 mm SiP (System-in-Package)
  • Low profile LGA Package
  • -40° to +100°C PCB temperature
  • Efficiency: >99%
  • cTÜVus Certified
Supplier's Site Datasheet

Technical Specifications

  Picor Corporation
Product Category EMI Filters and RFI Filters
Product Number QPI-12LZ
Product Name Active Input EMI Filter
Filter Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1919737 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
20A, 40Vdc Demanding Environment EMC Filters - FQB020ADC - TDK-Lambda Europe GmbH
Specs
Rated Voltage -40 to 40 volts
Rated Current 20 amps
View Details
Common Mode Choke, 0.15Mh, 50A, 1-Phase; Inductance Schurter - 53AJ8394 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Current 50 amps
View Details