Picor Corporation Active Input EMI Filter QPI-11LZ

Description
Description The QPI-11 EMI filter is specifically designed to attenuate conducted common-mode (CM) and differential-mode (DM) noise of the Vicor V•I Chip products to comply with the CISPR22 standard requirements for conducted noise measurements. The filter is designed to operate up to 36 Vdc and supports 7 A loads up to 60°C without derating. Designed for the military and industrial bus range, the V•I Chip EMI Filter supports the PICMG® 3.0 specification for filtering system boards to the EN55022 Class B limits. Two of these filters can be connected in parallel to double current capability up to 14 A with a minor effect on attenuation at 1 MHz. Features >50 dB CM attenuation at 1 MHz >70 dB DM attenuation at 1 MHz 40 Vdc (max input) 100 Vdc surge 100 ms 750 Vdc Hi-pot hold off to shield plane 7 A rating 12.4 x 25 x 4.5 mm SiP (System-in-Package) Low profile LGA package -40° to +100°C PCB temperature Efficiency: >99%
Datasheet
Description
Description The QPI-11 EMI filter is specifically designed to attenuate conducted common-mode (CM) and differential-mode (DM) noise of the Vicor V•I Chip products to comply with the CISPR22 standard requirements for conducted noise measurements. The filter is designed to operate up to 36 Vdc and supports 7 A loads up to 60°C without derating. Designed for the military and industrial bus range, the V•I Chip EMI Filter supports the PICMG® 3.0 specification for filtering system boards to the EN55022 Class B limits. Two of these filters can be connected in parallel to double current capability up to 14 A with a minor effect on attenuation at 1 MHz. Features >50 dB CM attenuation at 1 MHz >70 dB DM attenuation at 1 MHz 40 Vdc (max input) 100 Vdc surge 100 ms 750 Vdc Hi-pot hold off to shield plane 7 A rating 12.4 x 25 x 4.5 mm SiP (System-in-Package) Low profile LGA package -40° to +100°C PCB temperature Efficiency: >99%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Input EMI Filter - QPI-11LZ - Picor Corporation
North Smithfield, RI, USA
Active Input EMI Filter
QPI-11LZ
Active Input EMI Filter QPI-11LZ
Description The QPI-11 EMI filter is specifically designed to attenuate conducted common-mode (CM) and differential-mode (DM) noise of the Vicor V•I Chip products to comply with the CISPR22 standard requirements for conducted noise measurements. The filter is designed to operate up to 36 Vdc and supports 7 A loads up to 60°C without derating. Designed for the military and industrial bus range, the V•I Chip EMI Filter supports the PICMG® 3.0 specification for filtering system boards to the EN55022 Class B limits. Two of these filters can be connected in parallel to double current capability up to 14 A with a minor effect on attenuation at 1 MHz. Features >50 dB CM attenuation at 1 MHz >70 dB DM attenuation at 1 MHz 40 Vdc (max input) 100 Vdc surge 100 ms 750 Vdc Hi-pot hold off to shield plane 7 A rating 12.4 x 25 x 4.5 mm SiP (System-in-Package) Low profile LGA package -40° to +100°C PCB temperature Efficiency: >99%

Description

The QPI-11 EMI filter is specifically designed to attenuate conducted common-mode (CM) and differential-mode (DM) noise of the Vicor V•I Chip products to comply with the CISPR22 standard requirements for conducted noise measurements. The filter is designed to operate up to 36 Vdc and supports 7 A loads up to 60°C without derating. Designed for the military and industrial bus range, the V•I Chip EMI Filter supports the PICMG® 3.0 specification for filtering system boards to the EN55022 Class B limits. Two of these filters can be connected in parallel to double current capability up to 14 A with a minor effect on attenuation at 1 MHz.

Features

  • >50 dB CM attenuation at 1 MHz
  • >70 dB DM attenuation at 1 MHz
  • 40 Vdc (max input)
  • 100 Vdc surge 100 ms
  • 750 Vdc Hi-pot hold off to shield plane
  • 7 A rating
  • 12.4 x 25 x 4.5 mm SiP (System-in-Package)
  • Low profile LGA package
  • -40° to +100°C PCB temperature
  • Efficiency: >99%
Supplier's Site Datasheet

Technical Specifications

  Picor Corporation
Product Category EMI Filters and RFI Filters
Product Number QPI-11LZ
Product Name Active Input EMI Filter
Filter Type DC
Unlock Full Specs
to access all available technical data

Similar Products

CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter Modules - 486-3-109-238-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details