Picor Corporation Active Input EMI Filter QPI-10LZ

Description
Description The QPI-10 includes the total Hot-Swap function with an EMI filter for V•I Chip applications. The product aligns with the AdvancedTCA™ PICMG3.0® requirements for hot insertion and board level conducted noise limitations. The EMI filter provides conducted common-mode (CM) and differential-mode (DM) noise attenuation from 150 kHz to 30 MHz. The QPI-10 is designed for use on a 48 or 60 Vdc bus (36 – 76 Vdc). The in-rush current limit and circuit breaker are designed to satisfy the 200 W per board PICMG3.0® limit up to 70°C PCB temperature around the QPI-10. The undervoltage and overvoltage thresholds can be trimmed separately via the UVEN and OV inputs using external series resistors. The QPI-10 provides two Power Good signals, with one referenced to the input ground and the other to the output ground, which can be used to enable other circuits along with the V•I Chip converter. The QPI-10 is available in a 1.0” x 1.0” x 0.2” SiP (System-in-Package) with LGA mounting. Features >40 dB CM attenuation at 1 MHz >60 dB DM attenuation at 1 MHz 80 Vdc (max input) 100 Vdc surge 100 msec 1500 V Hi-pot hold off to Shield 6 A breaker with delay plus 12 A limiter 25 mm x 25 mm x 4.5 mm SiP (System-in-Package) Low profile LGA package -40° to +100°C PCB temperature Hot Swap & filter combined saves PCB space Efficiency: ~99% Connects between ORing diodes & power conversion input hold-up capacitance cTüVus approval
Datasheet
Description
Description The QPI-10 includes the total Hot-Swap function with an EMI filter for V•I Chip applications. The product aligns with the AdvancedTCA™ PICMG3.0® requirements for hot insertion and board level conducted noise limitations. The EMI filter provides conducted common-mode (CM) and differential-mode (DM) noise attenuation from 150 kHz to 30 MHz. The QPI-10 is designed for use on a 48 or 60 Vdc bus (36 – 76 Vdc). The in-rush current limit and circuit breaker are designed to satisfy the 200 W per board PICMG3.0® limit up to 70°C PCB temperature around the QPI-10. The undervoltage and overvoltage thresholds can be trimmed separately via the UVEN and OV inputs using external series resistors. The QPI-10 provides two Power Good signals, with one referenced to the input ground and the other to the output ground, which can be used to enable other circuits along with the V•I Chip converter. The QPI-10 is available in a 1.0” x 1.0” x 0.2” SiP (System-in-Package) with LGA mounting. Features >40 dB CM attenuation at 1 MHz >60 dB DM attenuation at 1 MHz 80 Vdc (max input) 100 Vdc surge 100 msec 1500 V Hi-pot hold off to Shield 6 A breaker with delay plus 12 A limiter 25 mm x 25 mm x 4.5 mm SiP (System-in-Package) Low profile LGA package -40° to +100°C PCB temperature Hot Swap & filter combined saves PCB space Efficiency: ~99% Connects between ORing diodes & power conversion input hold-up capacitance cTüVus approval
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Input EMI Filter - QPI-10LZ - Picor Corporation
North Smithfield, RI, USA
Active Input EMI Filter
QPI-10LZ
Active Input EMI Filter QPI-10LZ
Description The QPI-10 includes the total Hot-Swap function with an EMI filter for V•I Chip applications. The product aligns with the AdvancedTCA™ PICMG3.0® requirements for hot insertion and board level conducted noise limitations. The EMI filter provides conducted common-mode (CM) and differential-mode (DM) noise attenuation from 150 kHz to 30 MHz. The QPI-10 is designed for use on a 48 or 60 Vdc bus (36 – 76 Vdc). The in-rush current limit and circuit breaker are designed to satisfy the 200 W per board PICMG3.0® limit up to 70°C PCB temperature around the QPI-10. The undervoltage and overvoltage thresholds can be trimmed separately via the UVEN and OV inputs using external series resistors. The QPI-10 provides two Power Good signals, with one referenced to the input ground and the other to the output ground, which can be used to enable other circuits along with the V•I Chip converter. The QPI-10 is available in a 1.0” x 1.0” x 0.2” SiP (System-in-Package) with LGA mounting. Features >40 dB CM attenuation at 1 MHz >60 dB DM attenuation at 1 MHz 80 Vdc (max input) 100 Vdc surge 100 msec 1500 V Hi-pot hold off to Shield 6 A breaker with delay plus 12 A limiter 25 mm x 25 mm x 4.5 mm SiP (System-in-Package) Low profile LGA package -40° to +100°C PCB temperature Hot Swap & filter combined saves PCB space Efficiency: ~99% Connects between ORing diodes & power conversion input hold-up capacitance cTüVus approval

Description

The QPI-10 includes the total Hot-Swap function with an EMI filter for V•I Chip applications. The product aligns with the AdvancedTCA™ PICMG3.0® requirements for hot insertion and board level conducted noise limitations. The EMI filter provides conducted common-mode (CM) and differential-mode (DM) noise attenuation from 150 kHz to 30 MHz. The QPI-10 is designed for use on a 48 or 60 Vdc bus (36 – 76 Vdc). The in-rush current limit and circuit breaker are designed to satisfy the 200 W per board PICMG3.0® limit up to 70°C PCB temperature around the QPI-10. The undervoltage and overvoltage thresholds can be trimmed separately via the UVEN and OV inputs using external series resistors. The QPI-10 provides two Power Good signals, with one referenced to the input ground and the other to the output ground, which can be used to enable other circuits along with the V•I Chip converter. The QPI-10 is available in a 1.0” x 1.0” x 0.2” SiP (System-in-Package) with LGA mounting.

Features

  • >40 dB CM attenuation at 1 MHz
  • >60 dB DM attenuation at 1 MHz
  • 80 Vdc (max input)
  • 100 Vdc surge 100 msec
  • 1500 V Hi-pot hold off to Shield
  • 6 A breaker with delay plus 12 A limiter
  • 25 mm x 25 mm x 4.5 mm SiP (System-in-Package)
  • Low profile LGA package
  • -40° to +100°C PCB temperature
  • Hot Swap & filter combined saves PCB space
  • Efficiency: ~99%
  • Connects between ORing diodes & power
    conversion input hold-up capacitance
  • cTÜVus approval
Supplier's Site Datasheet

Technical Specifications

  Picor Corporation
Product Category EMI Filters and RFI Filters
Product Number QPI-10LZ
Product Name Active Input EMI Filter
Filter Type DC
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 1936525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Faston
Standards and Certifications RoHS
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
20-40A DIN Rail Redundancy Modules - DRM40B - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details
Power Line Filter Modules - 486-3-137-016-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details