Vicor Corporation Power Supplies - Board Mount DC DC Converters PRM48BF480T400B00

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vicor Corporation Category: Power Supplies - Board Mount DC DC Converters Series: VI Chip® PRM® (400W) Package: Tray Product Status: Active Type: Pre-Regulator Module Voltage - Input (Min): 38V Voltage - Input (Max): 55V Voltage - Output 1: 48V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Vicor Corporation Category: Power Supplies - Board Mount DC DC Converters Series: VI Chip® PRM® (400W) Package: Tray Product Status: Active Type: Pre-Regulator Module Voltage - Input (Min): 38V Voltage - Input (Max): 55V Voltage - Output 1: 48V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: Vicor Corporation Category: Power Supplies - Board Mount DC DC Converters Series: VI Chip® PRM® (400W) Package: Tray Product Status: Active Type: Pre-Regulator Module Voltage - Input (Min): 38V Voltage - Input (Max): 55V Voltage - Output 1: 48V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vicor Corporation
Category: Power Supplies - Board Mount DC DC Converters
Series: VI Chip® PRM® (400W)
Package: Tray
Product Status: Active
Type: Pre-Regulator Module
Voltage - Input (Min): 38V
Voltage - Input (Max): 55V
Voltage - Output 1: 48V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Name Power Supplies - Board Mount DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1224533P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 160 volts
View Details
Conv DC-DC Single Step Down 6V to 42V 14-Pin TSSOP EP Rail - 815-LM3406MH - Utmel Electronic Limited
Specs
Package Type SSOP; Other; TSSOP
Output Voltage 7 volts
Input Voltage 24 volts
View Details