The 1340706-PRM48AT480T4
Win Source Part Number: 1340706-PRM48AT480T4
Category: Power Supplies - Board Mount - DC DC Converters
Series: VI Chip® PRM® (400W)
Type: Pre-Regulator Module
Features: Remote On/Off, UVLO
Package: Tray
Size / Dimension: 1.28" L x 0.87" W x 0.26" H (32.5mm x 22.0mm x 6.7mm)
Applications: ITE (Commercial)
Standard Package: 25
Power (Watts): 400 W
Number of Outputs: 1
Current - Output (Max): 8.33A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 48V
Efficiency: 97.5%
Mounting Type: Through Hole
Package / Case: 16-DIP Module
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Base Product Number: PRM48
California Prop 65: Warning Information
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1340706-PRM48AT480T400A00 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tray |