Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC SWITCHING VOLTAGE REGULATORS
VICOR CORPORATION
PRM48AF480T400A00 -- SWITCHING VOLTAGE REGULATORS
Vicor Corporation
Switching Voltage Regulators
PRM48AF480T400A00
Description
Switching Voltage Regulators PRM 48 V 400W
Datasheet
Description
Switching Voltage Regulators PRM 48 V 400W
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Switching Voltage Regulators
PRM48AF480T400A00
Switching Voltage Regulators
PRM48AF480T400A00
Switching Voltage Regulators PRM 48 V 400W
Switching Voltage Regulators PRM 48 V 400W
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
IC Switching Voltage Regulators
Product Number
PRM48AF480T400A00
Product Name
Switching Voltage Regulators
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
PMIC - Voltage Regulators - DC DC Switching Regulators
CS51413GD8G
Specs
I
OUT
1.5 amps
f
sw
520 kHz
View Details
RS Components, Ltd.
Switching Regulators
7513118P
Specs
I
OUT
1 amps
Efficiency
95 %
Operating Temperature
105 C (221 F)
View Details
Texas Instruments
LM22670-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq
LM22670QMR-ADJ/NOPB
Specs
Configuration / Function
Buck
Output Voltage Type
Fixed
Package Type
Other; SO PowerPAD,TO-263
View Details
8
suppliers
Infineon Technologies AG
DC DC Switching Controllers
CHL8112A-08CRT
Specs
Configuration / Function
Buck
Package Type
Other; 40-VFQFN Exposed Pad
f
sw
200 to 1200 kHz
View Details
5
suppliers