Vicor Corporation Single FETs, MOSFETs PI5101-01-LGIZ

Description
N-Channel 5V 60A (Ta) 3.1W (Ta) Surface Mount 3-LGA (4.1x8)
Request a Quote Datasheet
Description
N-Channel 5V 60A (Ta) 3.1W (Ta) Surface Mount 3-LGA (4.1x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1102-1078-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1102-1078-5-ND
Single FETs, MOSFETs 1102-1078-5-ND
N-Channel 5V 60A (Ta) 3.1W (Ta) Surface Mount 3-LGA (4.1x8)

N-Channel 5V 60A (Ta) 3.1W (Ta) Surface Mount 3-LGA (4.1x8)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1351136-PI5101-01-LGIZ - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1351136-PI5101-01-LGIZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1351136-PI5101-01-LGIZ
Win Source Part Number: 1351136-PI5101-01-LG IZ Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: Picor® µRDS(on) FET® Package: Tray Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 5 V Power Dissipation (Max): 3.1W (Ta) Mounting Type: Surface Mount Package / Case: 3-FLGA Supplier Device Package: 3-LGA (4.1x8) Vgs (Max): ±5V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Vicor Corporation Base Product Number: PI5101 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 3.5V, 4.5V Current - Continuous Drain (Id) @ 25°C: 60A (Ta) Rds On (Max) @ Id, Vgs: 0.45mOhm @ 60A, 4.5V Vgs(th) (Max) @ Id: 800mV @ 1mA Gate Charge (Qg) (Max) @ Vgs: 65 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 7600 pF @ 5 V

Win Source Part Number: 1351136-PI5101-01-LGIZ
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Picor® µRDS(on) FET®
Package: Tray
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 5 V
Power Dissipation (Max): 3.1W (Ta)
Mounting Type: Surface Mount
Package / Case: 3-FLGA
Supplier Device Package: 3-LGA (4.1x8)
Vgs (Max): ±5V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Vicor Corporation
Base Product Number: PI5101
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 3.5V, 4.5V
Current - Continuous Drain (Id) @ 25°C: 60A (Ta)
Rds On (Max) @ Id, Vgs: 0.45mOhm @ 60A, 4.5V
Vgs(th) (Max) @ Id: 800mV @ 1mA
Gate Charge (Qg) (Max) @ Vgs: 65 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 7600 pF @ 5 V

Buy Now Datasheet
Singapore, Singapore
5V 60A MOSFET Transistor
278-PI5101-01-LGIZ
5V 60A MOSFET Transistor 278-PI5101-01-LGIZ
MOSFET N-CH 5V 60A 3LGA Product overview: PI5101-01-LGIZ from Vicor Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PI5101-01-LGIZ can be used for catalog matching and distributor lookup.

MOSFET N-CH 5V 60A 3LGA Product overview: PI5101-01-LGIZ from Vicor Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PI5101-01-LGIZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PI5101-01-LGIZ - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PI5101-01-LGIZ
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PI5101-01-LGIZ
MOSFET N-CH 5V 60A 3LGA

MOSFET N-CH 5V 60A 3LGA

Supplier's Site
Single FETs, MOSFETs - PI5101-01-LGIZ - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
PI5101-01-LGIZ
Single FETs, MOSFETs PI5101-01-LGIZ
MOSFET N-CH 5V 60A 3LGA

MOSFET N-CH 5V 60A 3LGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1102-1078-5-ND 1351136-PI5101-01-LGIZ 278-PI5101-01-LGIZ PI5101-01-LGIZ PI5101-01-LGIZ
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 5V 60A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 3-FLGA SOT3 Tray 3-FLGA 3-FLGA
PD 3100 milliwatts 3100 milliwatts 3100 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data