Buck Switching Regulator IC Positive Adjustable (Fixed) 6.5V (12V) 1 Output 18A 110-BLGA Module
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | PI3527-65-LGIZ |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable (Fixed) |
| Package Type | Other; 110-BLGA Module |
| Life Cycle Stage | Active |
| Output Voltage | 6.5 to 15 volts |