Vicor Corporation 8A 12V LGA DC-DC Converter IC PI3303-00-LGIZ

Description
DC/DC Controller 8A 12V Fixed/Adj LGA SM Product overview: PI3303-00-LGIZ from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 12V, LGA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8A, 12V, LGA, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PI3303-00-LGIZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC/DC Controller 8A 12V Fixed/Adj LGA SM Product overview: PI3303-00-LGIZ from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 12V, LGA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8A, 12V, LGA, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PI3303-00-LGIZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8A 12V LGA DC-DC Converter IC - 922-PI3303-00-LGIZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8A 12V LGA DC-DC Converter IC
922-PI3303-00-LGIZ
8A 12V LGA DC-DC Converter IC 922-PI3303-00-LGIZ
DC/DC Controller 8A 12V Fixed/Adj LGA SM Product overview: PI3303-00-LGIZ from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 12V, LGA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8A, 12V, LGA, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PI3303-00-LGIZ can be used for catalog matching and distributor lookup.

DC/DC Controller 8A 12V Fixed/Adj LGA SM Product overview: PI3303-00-LGIZ from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 12V, LGA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8A, 12V, LGA, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-PI3303-00-LGIZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PI3303-00-LGIZ - 846937-PI3303-00-LGIZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PI3303-00-LGIZ
846937-PI3303-00-LGIZ
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PI3303-00-LGIZ 846937-PI3303-00-LGIZ
Manufacturer: Vicor Corporation Win Source Part Number: 846937-PI3303-00-LGI Z Features: Switching Regulator IC Output Package: Tray Family Name: PI3303 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1102-1501, PI330300LGIZ

Manufacturer: Vicor Corporation
Win Source Part Number: 846937-PI3303-00-LGIZ
Features: Switching Regulator IC Output
Package: Tray
Family Name: PI3303
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1102-1501, PI330300LGIZ

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-PI3303-00-LGIZ 846937-PI3303-00-LGIZ
Product Name 8A 12V LGA DC-DC Converter IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - PI3303-00-LGIZ
Package Type Other; LGA Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 132-LMZM23601V3SILT - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 36 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details