IC REG BUCK ADJ/2.3V 10A 123LGA
Buck Switching Regulator IC Positive Adjustable (Fixed) 2.3V (3.3V) 1 Output 10A 123-BLGA Module
DC DC CONVERTER 3.3V
DC DC CONVERTER 3.3V
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | PI3301-20-LGIZ | PI3301-20-LGIZ | PI3301-20-LGIZ | PI3301-20-LGIZ |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Active | Active | ||
| Output Voltage | 2.3 volts | 2.3 to 4.1 volts | 2.3 volts | |
| IOUT | 10 amps | 10 amps | 10 amps | 10 amps |
| fsw | 650 kHz | 650 kHz | 650 kHz | 650 kHz |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |