Vicor Corporation Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes PI2061-00-QEIG

Description
Win Source Part Number: 1212447-PI2061-00-QE IG Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes Type: N+1 ORing Controller Package: Tape & Reel (TR) Applications: N+1 Power Supplies, Telecom/Datacom Systems Standard Package: 3,000 Mounting: SMD (SMT) FET Type: N-Channel Current - Supply: 1.7 mA Internal Switch(s): No Delay Time - OFF: 120 ns Voltage - Supply: 8.5V ~ 10.5V Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vicor Corporation Base Product Number: PI2061 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1212447-PI2061-00-QE IG Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes Type: N+1 ORing Controller Package: Tape & Reel (TR) Applications: N+1 Power Supplies, Telecom/Datacom Systems Standard Package: 3,000 Mounting: SMD (SMT) FET Type: N-Channel Current - Supply: 1.7 mA Internal Switch(s): No Delay Time - OFF: 120 ns Voltage - Supply: 8.5V ~ 10.5V Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vicor Corporation Base Product Number: PI2061 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes - 1212447-PI2061-00-QEIG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
1212447-PI2061-00-QEIG
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes 1212447-PI2061-00-QEIG
Win Source Part Number: 1212447-PI2061-00-QE IG Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes Type: N+1 ORing Controller Package: Tape & Reel (TR) Applications: N+1 Power Supplies, Telecom/Datacom Systems Standard Package: 3,000 Mounting: SMD (SMT) FET Type: N-Channel Current - Supply: 1.7 mA Internal Switch(s): No Delay Time - OFF: 120 ns Voltage - Supply: 8.5V ~ 10.5V Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Vicor Corporation Base Product Number: PI2061 Product Status: Obsolete

Win Source Part Number: 1212447-PI2061-00-QEIG
Category: Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Type: N+1 ORing Controller
Package: Tape & Reel (TR)
Applications: N+1 Power Supplies, Telecom/Datacom Systems
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: N-Channel
Current - Supply: 1.7 mA
Internal Switch(s): No
Delay Time - OFF: 120 ns
Voltage - Supply: 8.5V ~ 10.5V
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Vicor Corporation
Base Product Number: PI2061
Product Status: Obsolete

Buy Now Datasheet
OR Controllers, Ideal Diodes - PI2061-00-QEIG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
OR Controllers, Ideal Diodes
PI2061-00-QEIG
OR Controllers, Ideal Diodes PI2061-00-QEIG
OR Controller N+1 ORing Controller N-Channel N:1 10-DFN (3x3)

OR Controller N+1 ORing Controller N-Channel N:1 10-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1212447-PI2061-00-QEIG PI2061-00-QEIG
Product Name Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes OR Controllers, Ideal Diodes
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901535 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Open Drain, Active Low
View Details
Battery Management - BQ20Z45DBTR-V500 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers