Vicor Corporation DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards P045F048T32AL-CB

Description
P045F048T32AL VI Chip® PRM® DC/DC, Step Up or Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
P045F048T32AL VI Chip® PRM® DC/DC, Step Up or Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 1102-1189-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
1102-1189-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 1102-1189-ND
P045F048T32AL VI Chip® PRM® DC/DC, Step Up or Down 1, Non-Isolated Outputs Evaluation Board

P045F048T32AL VI Chip® PRM® DC/DC, Step Up or Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1033219-P045F048T32AL-CB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1033219-P045F048T32AL-CB
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1033219-P045F048T32AL-CB
Win Source Part Number: 1033219-P045F048T32A L-CB Category: Development Boards, Kits, Programmers>Evaluati on Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VI Chip® PRM® Package: Bulk Standard Package: 1 Regulator Topology: Buck-Boost Voltage - Output: 48V Current - Output: 6.67A Voltage - Input: 38V ~ 55V Main Purpose: DC/DC, Step Up or Down Power - Output: 320 W Frequency - Switching: 1MHz Supplied Contents: Board(s) Utilized IC / Part: P045F048T32AL Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Vicor Corporation Other Names: P045F048T32AL-CB-ND, 1102-1189,P045F048T3 2ALCB Product Status: Obsolete

Win Source Part Number: 1033219-P045F048T32AL-CB
Category: Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Series: VI Chip® PRM®
Package: Bulk
Standard Package: 1
Regulator Topology: Buck-Boost
Voltage - Output: 48V
Current - Output: 6.67A
Voltage - Input: 38V ~ 55V
Main Purpose: DC/DC, Step Up or Down
Power - Output: 320 W
Frequency - Switching: 1MHz
Supplied Contents: Board(s)
Utilized IC / Part: P045F048T32AL
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Vicor Corporation
Other Names: P045F048T32AL-CB-ND,1102-1189,P045F048T32ALCB
Product Status: Obsolete

Buy Now Datasheet
V.I CHIP PRM REGULATOR EVAL BOAR DC/DC Step Up or Down 1 Non-Isolated 320W 48V 6.67A 38 ~ 55 V Buck-Boost 1MHz Fully Populated Board P045F048T32AL - P045F048T32AL-CB - ASAP Semiconductor LLC
Anaheim, CA, United States
V.I CHIP PRM REGULATOR EVAL BOAR DC/DC Step Up or Down 1 Non-Isolated 320W 48V 6.67A 38 ~ 55 V Buck-Boost 1MHz Fully Populated Board P045F048T32AL
P045F048T32AL-CB
V.I CHIP PRM REGULATOR EVAL BOAR DC/DC Step Up or Down 1 Non-Isolated 320W 48V 6.67A 38 ~ 55 V Buck-Boost 1MHz Fully Populated Board P045F048T32AL P045F048T32AL-CB
V.I CHIP PRM REGULATOR EVAL BOAR DC/DC Step Up or Down 1 Non-Isolated 320W 48V 6.67A 38 ~ 55 V Buck-Boost 1MHz Fully Populated Board P045F048T32AL

V.I CHIP PRM REGULATOR EVAL BOAR DC/DC Step Up or Down 1 Non-Isolated 320W 48V 6.67A 38 ~ 55 V Buck-Boost 1MHz Fully Populated Board P045F048T32AL

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - P045F048T32AL-CB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
P045F048T32AL-CB
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards P045F048T32AL-CB
V.I CHIP PRM REGULATOR EVAL BOAR

V.I CHIP PRM REGULATOR EVAL BOAR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1102-1189-ND 1033219-P045F048T32AL-CB P045F048T32AL-CB P045F048T32AL-CB
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS V.I CHIP PRM REGULATOR EVAL BOAR DC/DC Step Up or Down 1 Non-Isolated 320W 48V 6.67A 38 ~ 55 V Buck-Boost 1MHz Fully Populated Board P045F048T32AL Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System Power; DC/DC, Step Up or Down
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2049895 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB BFCV-4085-1+ JV1210C 50OHM - TB-946+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 2952-SFS01EVAL.KIT-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
Programmers, Emulators, and Debuggers - 448-CY3207ISSP-ND - DigiKey
Specs
Development Tool Circuit Emulator (optional feature); Debugger / Debug Probe (optional feature)
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
4 suppliers