Vicor Corporation Power Supplies Board Mount DCDC Converters - P024F048T12AL P024F048T12AL

Description
Manufacturer: Vicor Corporation Win Source Part Number: 929742-P024F048T12AL Series: VI Chip® PRM® (120W) Operating Temperature Range: -40°C ~ 125°C Features: Pre-Regulator Module DC DC Converter 1 Output 48V - - 2.5A 18V - 36V Input Package: Tray Package: Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Vicor Corporation Win Source Part Number: 929742-P024F048T12AL Series: VI Chip® PRM® (120W) Operating Temperature Range: -40°C ~ 125°C Features: Pre-Regulator Module DC DC Converter 1 Output 48V - - 2.5A 18V - 36V Input Package: Tray Package: Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - P024F048T12AL - 929742-P024F048T12AL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - P024F048T12AL
929742-P024F048T12AL
Power Supplies Board Mount DCDC Converters - P024F048T12AL 929742-P024F048T12AL
Manufacturer: Vicor Corporation Win Source Part Number: 929742-P024F048T12AL Series: VI Chip® PRM® (120W) Operating Temperature Range: -40°C ~ 125°C Features: Pre-Regulator Module DC DC Converter 1 Output 48V - - 2.5A 18V - 36V Input Package: Tray Package: Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Vicor Corporation
Win Source Part Number: 929742-P024F048T12AL
Series: VI Chip® PRM® (120W)
Operating Temperature Range: -40°C ~ 125°C
Features: Pre-Regulator Module DC DC Converter 1 Output 48V - - 2.5A 18V - 36V Input
Package: Tray
Package: Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 929742-P024F048T12AL
Product Name Power Supplies Board Mount DCDC Converters - P024F048T12AL
Package Type Other; Module
Unlock Full Specs
to access all available technical data