Vicor Corporation 120W 50V DC-DC Converter IC MVTM36BF240M005A00

Description
120W DC-DC Converter, 1-Out, 26-50V In, 18-Pin Hybrid, 125°C Product overview: MVTM36BF240M005A00 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120W, 50V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 120W, 50V, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-MVTM36BF240M005A 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
120W DC-DC Converter, 1-Out, 26-50V In, 18-Pin Hybrid, 125°C Product overview: MVTM36BF240M005A00 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120W, 50V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 120W, 50V, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-MVTM36BF240M005A 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120W 50V DC-DC Converter IC - 922-MVTM36BF240M005A00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120W 50V DC-DC Converter IC
922-MVTM36BF240M005A00
120W 50V DC-DC Converter IC 922-MVTM36BF240M005A00
120W DC-DC Converter, 1-Out, 26-50V In, 18-Pin Hybrid, 125°C Product overview: MVTM36BF240M005A00 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120W, 50V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 120W, 50V, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-MVTM36BF240M005A 00 can be used for catalog matching and distributor lookup.

120W DC-DC Converter, 1-Out, 26-50V In, 18-Pin Hybrid, 125°C Product overview: MVTM36BF240M005A00 from Vicor is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120W, 50V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 120W, 50V, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-MVTM36BF240M005A00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Server -  - Win Source Electronics
Laguna Hills, CA, United States
Server
Server
Mfr: Freescale Semiconductor Category: Server Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Number of Outputs: Single Voltage - Input (Min): 1.1V Voltage - Input (Max): 40V Voltage - Output 1: 3.3V, 5V Current - Output (Max): 2mA

Mfr: Freescale Semiconductor
Category: Server
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Number of Outputs: Single
Voltage - Input (Min): 1.1V
Voltage - Input (Max): 40V
Voltage - Output 1: 3.3V, 5V
Current - Output (Max): 2mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 922-MVTM36BF240M005A00
Product Name 120W 50V DC-DC Converter IC Server
Input Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
DC-DC Converters - 1227258P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 18 volts
View Details