Alternative Parts (Cross-Reference): Cross
Manufacturer: Vicor Corporation
Category: Power Supplies - Board Mount DC DC Converters
Series: MVTM36 (150W)
Package: Bulk
Product Status: Active
Type: Voltage Transformation Module
Voltage - Input (Min): 26V
Voltage - Input (Max): 50V
Voltage - Output 1: 7.2V
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Name | Power Supplies - Board Mount DC DC Converters |
| Package Type | Other; Bulk |