Vicor Corporation Power Supplies - Board Mount - DC DC Converters MVTM36BF045M027A00

Description
Win Source Part Number: 1350552-MVTM36BF045M 027A00 Category: Power Supplies - Board Mount - DC DC Converters Series: MVTM36 (150W) Type: Voltage Transformation Module Features: OCP, OTP, OVP, SCP Package: Tray Size / Dimension: 1.28" L x 0.87" W x 0.26" H (32.5mm x 22.0mm x 6.7mm) Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 150 W Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 27A Voltage - Input (Min): 26V Voltage - Input (Max): 50V Voltage - Output 1: 4.5V Efficiency: 94.7% Mounting Type: Surface Mount Package / Case: Module Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: MVTM36 California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1350552-MVTM36BF045M 027A00 Category: Power Supplies - Board Mount - DC DC Converters Series: MVTM36 (150W) Type: Voltage Transformation Module Features: OCP, OTP, OVP, SCP Package: Tray Size / Dimension: 1.28" L x 0.87" W x 0.26" H (32.5mm x 22.0mm x 6.7mm) Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 150 W Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 27A Voltage - Input (Min): 26V Voltage - Input (Max): 50V Voltage - Output 1: 4.5V Efficiency: 94.7% Mounting Type: Surface Mount Package / Case: Module Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: MVTM36 California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1350552-MVTM36BF045M027A00 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1350552-MVTM36BF045M027A00
Power Supplies - Board Mount - DC DC Converters 1350552-MVTM36BF045M027A00
Win Source Part Number: 1350552-MVTM36BF045M 027A00 Category: Power Supplies - Board Mount - DC DC Converters Series: MVTM36 (150W) Type: Voltage Transformation Module Features: OCP, OTP, OVP, SCP Package: Tray Size / Dimension: 1.28" L x 0.87" W x 0.26" H (32.5mm x 22.0mm x 6.7mm) Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 150 W Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 27A Voltage - Input (Min): 26V Voltage - Input (Max): 50V Voltage - Output 1: 4.5V Efficiency: 94.7% Mounting Type: Surface Mount Package / Case: Module Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Vicor Corporation Base Product Number: MVTM36 California Prop 65: Warning Information

Win Source Part Number: 1350552-MVTM36BF045M027A00
Category: Power Supplies - Board Mount - DC DC Converters
Series: MVTM36 (150W)
Type: Voltage Transformation Module
Features: OCP, OTP, OVP, SCP
Package: Tray
Size / Dimension: 1.28" L x 0.87" W x 0.26" H (32.5mm x 22.0mm x 6.7mm)
Applications: ITE (Commercial)
Standard Package: 25
Power (Watts): 150 W
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 27A
Voltage - Input (Min): 26V
Voltage - Input (Max): 50V
Voltage - Output 1: 4.5V
Efficiency: 94.7%
Mounting Type: Surface Mount
Package / Case: Module
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Vicor Corporation
Base Product Number: MVTM36
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1350552-MVTM36BF045M027A00
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC to DC Converter - AAT2510IWP-AW-T1 - Richardson RFPD
Specs
Package Type Other; TDFN
IOUT 0.4000 amps
View Details
40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0, USB Auto-Detect and USB-PD - ACT4530 - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 6 to 36 volts
IOUT 3 amps
View Details
DC-DC Converters - 1227442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 75 volts
View Details